10000pF Film Capacitor 200V 400V Polyester, Metallized Axial
CAP FILM 10000PF 5% 400VDC AXIAL
MKT 10nF 5% 400Vdc AXIAL ENCASED / AMMOPACK, AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813310404G-ND | MKT1813310404G | 19T4063 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 10Nf 5% 400Vdc Axial Encased / Ammopack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |