Vishay Intertechnology, Inc. Film Capacitors MKT1813268635G

Description
6800pF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
6800pF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813268635GTB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813268635GTB-ND
Film Capacitors 56-MKT1813268635GTB-ND
6800pF Film Capacitor 220V 630V Polyester, Metallized Axial

6800pF Film Capacitor 220V 630V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 56-MKT1813268635GCT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813268635GCT-ND
Film Capacitors 56-MKT1813268635GCT-ND
CAP FILM 6800PF 10% 630VDC AXIAL

CAP FILM 6800PF 10% 630VDC AXIAL

Buy Now Datasheet
Film Capacitor, Mkt1813 Series, 6800 Pf, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay - 34M7598 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt1813 Series, 6800 Pf, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay
34M7598
Film Capacitor, Mkt1813 Series, 6800 Pf, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay 34M7598
Film Capacitor, MKT1813 Series, 6800 pF, 10%, PET (Polyester), 630 V RoHS Compliant: Yes

Film Capacitor, MKT1813 Series, 6800 pF, 10%, PET (Polyester), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MKT1813268635G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813268635G
Film Capacitors MKT1813268635G
CAP FILM 6800PF 10% 630VDC AXIAL

CAP FILM 6800PF 10% 630VDC AXIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1813268635G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813268635G
Capacitors - Film Capacitors MKT1813268635G
CAP FILM 6800PF 10% 630VDC AXIAL

CAP FILM 6800PF 10% 630VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1813268635GTB-ND 34M7598 MKT1813268635G MKT1813268635G
Product Name Film Capacitors Film Capacitor, Mkt1813 Series, 6800 Pf, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details