Vishay Precision Group Film Capacitors MKT1813322255

Description
0.022µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813322255-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813322255-ND
Film Capacitors 56-MKT1813322255-ND
0.022µF Film Capacitor 160V 250V Polyester, Metallized Axial

0.022µF Film Capacitor 160V 250V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 1854123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854123
Film Capacitors 1854123
MKT1813 Polyester Cap 22nF 250V 10%

MKT1813 Polyester Cap 22nF 250V 10%

Supplier's Site
Film Capacitors - 1854123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854123P
Film Capacitors 1854123P
MKT1813 Met PolyesterCap 0.022uF 250V 5%

MKT1813 Met PolyesterCap 0.022uF 250V 5%

Supplier's Site
Film Capacitors - 1731387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731387
Film Capacitors 1731387
MKT1813 Polyester Cap 22nF 250V 10%

MKT1813 Polyester Cap 22nF 250V 10%

Supplier's Site
Capacitors - Film Capacitors MKT1813322255
CAP FILM 0.022UF 10% 250VDC AXL

CAP FILM 0.022UF 10% 250VDC AXL

Supplier's Site
Film Capacitors - MKT1813322255 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813322255
Film Capacitors MKT1813322255
CAP FILM 0.022UF 10% 250VDC AXL

CAP FILM 0.022UF 10% 250VDC AXL

Supplier's Site Datasheet
Capacitor Polyester Film 0.022Uf, 250V, 10%, Axial; Dielectric Type Vishay - 65C1131 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 250V, 10%, Axial; Dielectric Type Vishay
65C1131
Capacitor Polyester Film 0.022Uf, 250V, 10%, Axial; Dielectric Type Vishay 65C1131
CAPACITOR POLYESTER FILM 0.022UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1813322255-ND 1854123 1854123P MKT1813322255 MKT1813322255 65C1131
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film 0.022Uf, 250V, 10%, Axial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose Automotive Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details