0.047µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial
MKT 47nF 5% 1000Vdc AXIAL ENCASED / REELPACK, AXIAL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKT1813347104R-ND | 19T4192 |
| Product Name | Film Capacitors | Mkt 47Nf 5% 1000Vdc Axial Encased / Reelpack, Axial Vishay |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester |