Cap Film 0.1uF 100V PET 5%( 5 X 11mm) Axial 100°C T/R Product overview: MKT1813410014R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813410014R can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 63V 100V Polyester, Metallized Axial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Capacitor,Polyester (MYLAR),0.1uF,100VDC
CAP FILM 0.1UF 5% 100VDC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKT1813410014R | MKT1813410014R-ND | 65C1157 | MKT1813410014R | |
| Product Name | 0.1uF 100V Capacitor | Film Capacitors | Connectors,Interconnects | Capacitor,polyester (Mylar),0.1Uf,100Vdc,5-% Tol,5+% Tol Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | ||||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.2200 microF | 0.1000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 20 (+/- %) | ||
| WVAC | 100 to ? volts | 63 volts | 42 volts |