Vishay Precision Group Film Capacitors MKT1813410635

Description
0.1µF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813410635-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813410635-ND
Film Capacitors 56-MKT1813410635-ND
0.1µF Film Capacitor 220V 630V Polyester, Metallized Axial

0.1µF Film Capacitor 220V 630V Polyester, Metallized Axial

Buy Now Datasheet
Capacitor Poly Film Film 0.1Uf 10%, 630V; Dielectric Type Vishay - 65C1170 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 0.1Uf 10%, 630V; Dielectric Type Vishay
65C1170
Capacitor Poly Film Film 0.1Uf 10%, 630V; Dielectric Type Vishay 65C1170
CAPACITOR POLY FILM FILM 0.1UF 10%, 630V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLY FILM FILM 0.1UF 10%, 630V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKT1813410635 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813410635
Capacitors - Film Capacitors MKT1813410635
CAP FILM 0.1UF 10% 630VDC AXIAL

CAP FILM 0.1UF 10% 630VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MKT1813410635-ND 65C1170 MKT1813410635
Product Name Film Capacitors Capacitor Poly Film Film 0.1Uf 10%, 630V; Dielectric Type Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details