DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1410 1420 1430 1440 1450 1460 1468 1469 1470 1471 1472 1473 1474 1475 1476 1477 1478 1479 1480 1490 1500 1510 1520 1530 1540 1550 1600 1650 1700 1750 1800 1808
Product Name Notes
0.015µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
0.022µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
0.033µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
0.047µF Film Capacitor 280V 630V Polypropylene (PP), Metallized Radial
0.047µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
0.068µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
0.068µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
0.068µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
0.15µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
0.15µF Film Capacitor 280V 630V Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 280V 630V Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
0.33µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
0.33µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
0.33µF Film Capacitor 280V 630V Polypropylene (PP), Metallized Radial
0.33µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
0.47µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
0.47µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
0.68µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
0.68µF Film Capacitor 280V 630V Polypropylene (PP), Metallized Radial
0.68µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
0.68µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
1µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
1µF Film Capacitor 280V 630V Polypropylene (PP), Metallized Radial
1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
1µF Film Capacitor 50V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
1.5µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
1.5µF Film Capacitor 280V 630V Polypropylene (PP), Metallized Radial
1.5µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
10µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
10µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box
10000pF Film Capacitor 280V 630V Polypropylene (PP), Metallized Radial
10000pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
10000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
12µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
15µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Radial
2.2µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
2.2µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
2.2µF Film Capacitor 230V 450V Polypropylene (PP), Metallized Radial
2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
2.2µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial
2.2µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
2.2µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
2.5µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Rectangular Box
2.7µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
20µF Film Capacitor 230V 450V Polypropylene (PP), Metallized Radial
20µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Radial
3µF Film Capacitor 420V 700V Polypropylene (PP), Metallized Rectangular Box
3µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box
3µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box
3.3µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
3.3µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
3.3µF Film Capacitor 280V 630V Polypropylene (PP), Metallized Radial
3.3µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
3.3µF Film Capacitor 420V 700V Polypropylene (PP), Metallized Rectangular Box
3.3µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box
3.3µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
3.3µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box
3300pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
4µF Film Capacitor 420V 700V Polypropylene (PP), Metallized Rectangular Box
4µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box
4µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
4µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box
4.7µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
4.7µF Film Capacitor 280V 630V Polypropylene (PP), Metallized Radial
4.7µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
4.7µF Film Capacitor 420V 700V Polypropylene (PP), Metallized Rectangular Box
4.7µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box
4.7µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
4.7µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box
4700pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
5µF Film Capacitor 420V 700V Polypropylene (PP), Metallized Rectangular Box
5µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box
5µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
5µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box
6µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box
6µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
6.8µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
6.8µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
6.8µF Film Capacitor 63V 100V Polypropylene (PP), Metallized Radial
6800pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
7µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box
7µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
8µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box
CAP FILM 0.015UF 10% 63VDC RAD
CAP FILM 0.015UF 20% 63VDC RAD
CAP FILM 0.015UF 5% 63VDC RADIAL
CAP FILM 0.022UF 10% 63VDC RAD
CAP FILM 0.022UF 20% 63VDC RAD
CAP FILM 0.022UF 5% 63VDC RADIAL
CAP FILM 0.033UF 5% 63VDC RADIAL
CAP FILM 0.33UF 5% 50VDC RADIAL
CAP FILM 0.47UF 10% 50VDC RADIAL
CAP FILM 10000PF 10% 63VDC RAD
CAP FILM 10000PF 20% 63VDC RAD
CAP FILM 10000PF 5% 63VDC RADIAL
CAP FILM 10UF 10% 50VDC RADIAL
CAP FILM 10UF 20% 50VDC RADIAL
CAP FILM 10UF 5% 50VDC RADIAL
CAP FILM 1UF 10% 50VDC RADIAL
CAP FILM 1UF 20% 50VDC RADIAL
CAP FILM 1UF 5% 50VDC RADIAL
CAP FILM 2.2UF 10% 50VDC RADIAL
CAP FILM 2.2UF 5% 50VDC RADIAL
CAP FILM 3.3UF 10% 50VDC RADIAL
CAP FILM 3.3UF 5% 50VDC RADIAL
CAP FILM 4.7UF 10% 50VDC RADIAL
CAP FILM 4.7UF 20% 50VDC RADIAL
MKP 4 0.01 F 400 VDC 3X8.5X10 PC
MKP 4 0.01 F 630 VDC 3X8.5X10 PC
MKP 4 0.01 F 630 VDC 4X9X13 PCM
MKP 4 0.015 F 250 VDC 3X8.5X10 P
MKP 4 0.015 F 630 VDC 4X9X10 PCM
MKP 4 0.015 F 630 VDC 4X9X13 PCM
MKP 4 0.022 F 1000 VDC 5X11X18 P
MKP 4 0.022 F 250 VDC 3X8.5X10 P
MKP 4 0.022 F 400 VDC 4.5X9.5X10
MKP 4 0.022 F 630 VDC 4.5X9.5X10
MKP 4 0.022 F 630 VDC 4X9X13 PCM
MKP 4 0.033 F 1000 VDC 6X12.5X18
MKP 4 0.033 F 250 VDC 3X8.5X10 P
MKP 4 0.033 F 400 VDC 4X9X13 PCM
MKP 4 0.033 F 630 VDC 4X9X13 PCM
MKP 4 0.033 F 630 VDC 5X10.5X10.
MKP 4 0.047 F 1000 VDC 7X14X18 P
MKP 4 0.047 F 250 VDC 4X9X13 PCM
MKP 4 0.047 F 400 VDC 5X10.5X10.
MKP 4 0.047 F 630 VDC 5X11X13 PC
MKP 4 0.1 F 250 VDC 4X9X13 PCM 1
MKP 4 0.1 F 400 VDC 5X11X18 PCM
MKP 4 0.1 F 400 VDC 6X12X13 PCM
MKP 4 0.1 F 630 VDC 7X14X18 PCM
MKP 4 0.15 F 100 VDC 5X10.5X10.3
MKP 4 0.15 F 250 VDC 5X10.5X10.3
MKP 4 0.15 F 250 VDC 5X11X13 PCM
MKP 4 0.15 F 400 VDC 6X12.5X18 P
MKP 4 0.15 F 630 VDC 8X15X18 PCM
MKP 4 0.1UF 250 VDC 4.5X9.5X10.3
MKP 4 0.22 F 1000 VDC 11X21X31.5
MKP 4 0.22 F 250 VDC 5X11X18 PCM
MKP 4 0.22 F 250 VDC 6X12X13 PCM
MKP 4 0.22 F 400 VDC 7X14X18 PCM
MKP 4 0.22 F 630 VDC 7X16.5X26.5
MKP 4 0.22 F 630 VDC 9X16X18 PCM
MKP 4 0.33 F 250 VDC 6X12.5X18 P
MKP 4 0.33 F 400 VDC 6X15X26.5 P
MKP 4 0.47 F 100 VDC 7X14X18 PCM
MKP 4 0.47 F 250 VDC 7X14X18 PCM
MKP 4 0.47 F 400 VDC 7X16.5X26.5
MKP 4 0.47 F 630 VDC 10.5X19X26.
MKP 4 0.68 F 1000 VDC 17X29X31.5
MKP 4 0.68 F 250 VDC 6X15X26.5 P
MKP 4 0.68 F 250 VDC 8X15X18 PCM
MKP 4 0.68 F 400 VDC 8.5X18.5X26
MKP 4 0.68 F 630 VDC 11X21X31.5
MKP 4 1.0 F 100 VDC 7X16.5X26.5
MKP 4 1.0 F 250 VDC 7X16.5X26.5
MKP 4 1.5 F 1000 VDC 20X39.5X41.
MKP 4 1.5 F 400 VDC 11X21X31.5 P
MKP 4 1.5 F 630 VDC 15X26X31.5 P
MKP 4 10.0 F 250 VDC 19X32X41.5
MKP 4 10.0 F 400 VDC 24X45.5X41.
MKP 4 2.2 F 1000 VDC 24X45.5X41.
MKP 4 2.2 F 250 VDC 11X21X31.5 P
MKP 4 2.2 F 630 VDC 17X29X41.5 P
MKP 4 22.0 F 100 VDC 20X39.5X41.
MKP 4 3.3 F 250 VDC 13X24X31.5 P
MKP 4 3.3 F 630 VDC 19X32X41.5 P
MKP 4 33.0 F 100 VDC 24X45.5X41.
MKP 4 4.7 F 250 VDC 15X26X31.5 P
MKP 4 4.7 F 400 VDC 19X32X41.5 P
MKP 4 4.7 F 630 VDC 20X39.5X41.5
MKP 4 6.8 F 250 VDC 15X26X41.5 P
MKP 4 6.8 F 400 VDC 20X39.5X41.5
MKP 4 6.8 F 630 VDC 24X45.5X41.5
MKS 02 0.01 F 63 VDC 2.5X7X4.6 P
MKS 02 0.047 F 63 VDC 2.5X7X4.6
MKS 02 0.1 F 63 VDC 3X7.5X4.6 PC
MKS 02 0.22 F 63 VDC 3X7.5X4.6 P
MKS 02 0.47 F 63 VDC 4.6X9X4.6 P
MKS 02 1.0 F 50 VDC 5.5X10X4.6 P

<< Prev Next >>