CAP FILM 2200PF 10% 630VDC AXIAL
2200pF Film Capacitor 220V 630V Polyester, Metallized Axial
FILM CAPACITOR, 2200PF, 630V, AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 2200PF 10% 630VDC AXIAL
CAP FILM 2200PF 10% 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813222635GCT-ND | 06M4968 | MKT1813222635G | MKT1813222635G |
| Product Name | Film Capacitors | Film Capacitor, 2200Pf, 630V, Axial 10%; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |