Vishay Precision Group Film Capacitors MKT1813310405G

Description
10000pF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet
Description
10000pF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813310405GTB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813310405GTB-ND
Film Capacitors 56-MKT1813310405GTB-ND
10000pF Film Capacitor 200V 400V Polyester, Metallized Axial

10000pF Film Capacitor 200V 400V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 56-MKT1813310405GCT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813310405GCT-ND
Film Capacitors 56-MKT1813310405GCT-ND
CAP FILM 10000PF 10% 400VDC AXL

CAP FILM 10000PF 10% 400VDC AXL

Buy Now Datasheet
Film Capacitors - MKT1813310405G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813310405G
Film Capacitors MKT1813310405G
CAP FILM 10000PF 10% 400VDC AXL

CAP FILM 10000PF 10% 400VDC AXL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1813310405G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813310405G
Capacitors - Film Capacitors MKT1813310405G
CAP FILM 10000PF 10% 400VDC AXL

CAP FILM 10000PF 10% 400VDC AXL

Supplier's Site
Film Capacitor, 0.01Uf, 400V, Axial 10%; Dielectric Type Vishay - 26M1636 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 400V, Axial 10%; Dielectric Type Vishay
26M1636
Film Capacitor, 0.01Uf, 400V, Axial 10%; Dielectric Type Vishay 26M1636
FILM CAPACITOR, 0.01UF, 400V, AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.01UF, 400V, AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1813310405GTB-ND MKT1813310405G MKT1813310405G 26M1636
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.01Uf, 400V, Axial 10%; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details