MKT1813 Polyester Cap 100nF 400V 10%
MKT1813 Met Polyester Cap 0.1uF 400V 5%
MKT1813 Polyester Cap 100nF 400V 10%
0.1µF Film Capacitor 200V 400V Polyester, Metallized Axial
CAP FILM 0.1UF 10% 400VDC AXIAL
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 400V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP FILM 0.1UF 10% 400VDC AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1854347 | 1854347P | 56-MKT1813410405-ND | MKT1813410405 | 65C1165 | MKT1813410405 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film Film 0.1Uf 10%, 400V; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |