0.022µF Film Capacitor 200V 400V Polyester, Metallized Axial
CAP FILM 0.022UF 5% 400VDC AXIAL
MKT 22nF 5% 400Vdc AXIAL ENCASED / LOOSE, AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813322404-ND | MKT1813322404 | 19T4143 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 22Nf 5% 400Vdc Axial Encased / Loose, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |