0.22µF Film Capacitor 40V 63V Polyester, Metallized Axial
CAP FILM 0.22UF 10% 63VDC AXIAL
CAPACITOR, AXIAL, MKT, 220NF, 63V; Capacitance:0.22µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes
CAP FILM 0.22UF 10% 63VDC AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813422065-ND | MKT1813422065 | 53M8404 | MKT1813422065 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor, Axial, Mkt, 220Nf, 63V; Capacitance Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; PET (Polyester) | Polyester; Polyester, Metallized |