0.015µF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP FILM 0.015UF 10% 630VDC AXL
CAP FILM 0.015UF 10% 630VDC AXL
MKT 15nF 10% 630Vdc AXIAL ENCASED / REELPACK, AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813315635R-ND | MKT1813315635R | MKT1813315635R | 19T4121 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 15Nf 10% 630Vdc Axial Encased / Reelpack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |