0.068µF Film Capacitor 160V 250V Polyester, Metallized Axial
MKT 68nF 10% 250Vdc AXIAL ENCASED / AMMOPACK, AXIAL
CAP FILM 0.068UF 10% 250VDC AXL
CAP FILM 0.068UF 10% 250VDC AXL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813368255G-ND | 19T4244 | MKT1813368255G | MKT1813368255G |
| Product Name | Film Capacitors | Mkt 68Nf 10% 250Vdc Axial Encased / Ammopack, Axial Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |