1500pF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP FILM 1500PF 20% 630VDC AXIAL
MKT 1,5nF 20% 630Vdc AXIAL ENCASED / AMMOPACK, AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813215636G-ND | MKT1813215636G | 19T3970 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 1,5Nf 20% 630Vdc Axial Encased / Ammopack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |