0.015µF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP FILM 0.015UF 5% 630VDC AXIAL
MKT 15nF 5% 630Vdc AXIAL ENCASED / AMMOPACK, AXIAL
CAP FILM 0.015UF 5% 630VDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813315634G-ND | MKT1813315634G | 19T4117 | MKT1813315634G |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 15Nf 5% 630Vdc Axial Encased / Ammopack, Axial Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |