0.068µF Film Capacitor 200V 400V Polyester, Metallized Axial
MKT 68nF 20% 400Vdc AXIAL ENCASED / REELPACK, AXIAL
CAP FILM 0.068UF 20% 400VDC AXL
CAP FILM 0.068UF 20% 400VDC AXL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813368406R-ND | 19T4259 | MKT1813368406R | MKT1813368406R |
| Product Name | Film Capacitors | Mkt 68Nf 20% 400Vdc Axial Encased / Reelpack, Axial Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |