0.068µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAP FILM 0.068UF 5% 100VDC AXIAL
MKT 68nF 5% 100Vdc AXIAL ENCASED / REELPACK, AXIAL
CAP FILM 0.068UF 5% 100VDC AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813368014R-ND | MKT1813368014R | 19T4226 | MKT1813368014R |
| Product Name | Film Capacitors | Film Capacitors | Mkt 68Nf 5% 100Vdc Axial Encased / Reelpack, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |