The MKT1813268106 is a polyester film capacitor designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling in low voltage environments. It has a capacitance range from 470 pF to 22 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, 630 V, and 1000 V, and AC voltages of 40 V, 63 V, 160 V, 200 V, and 220 V. The maximum application temperature is 100 °C, and the reliability is indicated by an operational life exceeding 300,000 hours at 40 °C with a failure rate of less than 2 FIT. The construction features metallized electrodes and is encapsulated in a flame-retardant plastic wrap with epoxy resin sealing. The leads are made of tinned wire, ensuring durability and ease of connection. This capacitor is suitable for engineers looking for reliable performance in low voltage applications, with a robust design that meets IEC 60384-2 standards.
6800pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial
CAP FILM 6800PF 20% 1KVDC AXIAL
CAP FILM 6800PF 20% 1KVDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813268106-ND | MKT1813268106 | MKT1813268106 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |