0.1µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 0.1UF 10% 250VDC AXIAL
CAP FILM 0.1UF 10% 250VDC AXIAL
FILM CAPACITOR, 0.1UF, 250V, AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813410255GTB-ND | MKT1813410255G | 26M1646 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor, 0.1Uf, 250V, Axial 10%; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET |