3300pF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP FILM 3300PF 20% 630VDC AXIAL
MKT 3,3nF 20% 630Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 3300PF 20% 630VDC AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813233636-ND | MKT1813233636 | 19T4005 | MKT1813233636 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 3,3Nf 20% 630Vdc Axial Encased / Loose, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |