0.047µF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP FILM 0.047UF 10% 630VDC AXL
Manufacturer: Vishay
Win Source Part Number: 927258-MKT1813347635
Series: MKT1813
Operating Temperature Range: -55°C ~ 100°C
Features: 0.047 µF Film Capacitor 220V 630V Polyester, Metallized Axial
Package: Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0070
Cap Film 0.047uF 630V PET 10%( 7.5 X 19mm) Axial 100°C Ammo Product overview: MKT1813347635G from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813347635G can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 10% 630VDC AXL
MKT 47nF 10% 630Vdc AXIAL ENCASED
CAP FILM 0.047UF 10% 630VDC AXL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813347635GTB-ND | 927258-MKT1813347635G | 62-MKT1813347635G | MKT1813347635G | 19T4219 | MKT1813347635G |
| Product Name | Film Capacitors | Film Capacitors - MKT1813347635G | 0.047uF 630V Capacitor | Capacitors - Film Capacitors | Mkt 47Nf 10% 630Vdc Axial Encased Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |