6800pF Film Capacitor 200V 400V Polyester, Metallized Axial
MKT 6,8nF 5% 400Vdc AXIAL ENCASED / REELPACK, AXIAL
CAP FILM 6800PF 5% 400VDC AXIAL
CAP FILM 6800PF 5% 400VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813268404R-ND | 19T4037 | MKT1813268404R | MKT1813268404R |
| Product Name | Film Capacitors | Mkt 6,8Nf 5% 400Vdc Axial Encased / Reelpack, Axial Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |