3300pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial
CAP FILM 3300PF 10% 1KVDC AXIAL
CAP FILM 3300PF 10% 1KVDC AXIAL
MKT 3,3nF 10% 1000Vdc AXIAL ENCASED / REELPACK, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813233105R-ND | MKT1813233105R | MKT1813233105R | 19T3995 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 3,3Nf 10% 1000Vdc Axial Encased / Reelpack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |