Vishay Precision Group Film Capacitors MKT1813210635G

Description
1000pF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
1000pF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813210635GTB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813210635GTB-ND
Film Capacitors 56-MKT1813210635GTB-ND
1000pF Film Capacitor 220V 630V Polyester, Metallized Axial

1000pF Film Capacitor 220V 630V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 56-MKT1813210635GCT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813210635GCT-ND
Film Capacitors 56-MKT1813210635GCT-ND
CAP FILM 1000PF 10% 630VDC AXIAL

CAP FILM 1000PF 10% 630VDC AXIAL

Buy Now Datasheet
Film Capacitor, 1000Pf, 630V, Axial 10%; Dielectric Type Vishay - 06M4964 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1000Pf, 630V, Axial 10%; Dielectric Type Vishay
06M4964
Film Capacitor, 1000Pf, 630V, Axial 10%; Dielectric Type Vishay 06M4964
FILM CAPACITOR, 1000PF, 630V, AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1000PF, 630V, AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKT1813210635G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813210635G
Capacitors - Film Capacitors MKT1813210635G
CAP FILM 1000PF 10% 630VDC AXIAL

CAP FILM 1000PF 10% 630VDC AXIAL

Supplier's Site
Film Capacitors - MKT1813210635G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813210635G
Film Capacitors MKT1813210635G
CAP FILM 1000PF 10% 630VDC AXIAL

CAP FILM 1000PF 10% 630VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1813210635GTB-ND 06M4964 MKT1813210635G MKT1813210635G
Product Name Film Capacitors Film Capacitor, 1000Pf, 630V, Axial 10%; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers