1000pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial
MKT 1nF 20% 1000Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 1000PF 20% 1KVDC AXIAL
CAP FILM 1000PF 20% 1KVDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813210106-ND | 19T3936 | MKT1813210106 | MKT1813210106 |
| Product Name | Film Capacitors | Mkt 1Nf 20% 1000Vdc Axial Encased / Loose, Axial Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |