Film Capacitors .047UF 250V 10% Product overview: MKT1813347255 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 047UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 047UF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813347255 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 160V 250V Polyester, Metallized Axial
MKT1813 Polyester Cap 47nF 250V 10%
MKT1813 Met Polyester Cap 47nF 250V 5%
MKT1813 Polyester Cap 47nF 250V 10%
CAP, FILM, PET, 0.047UF, 10%, 250V/AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF;
CAP, 0.047µF, 250V, 10%, PET; Capacitance:47000pF;
CAP FILM 0.047UF 10% 250VDC AXL
CAP FILM 0.047UF 10% 250VDC AXL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKT1813347255 | 56-MKT1813347255-ND | 1854139 | 1854139P | 65C1146 | 57AC2614 | MKT1813347255 | MKT1813347255 |
| Product Name | 047UF 250V Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Cap, Film, Pet, 0.047Uf, 10%, 250V/axial; Dielectric Type Vishay | Cap, 0.047Μf, 250V, 10%, Pet; Capacitance Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | |||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |