0.047µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 0.047UF 10% 250VDC AXL
CAP FILM 0.047UF 10% 250VDC AXL
FILM CAPACITOR, 0.047UF, 250V, AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF;
CAP FILM 0.047UF 10% 250VDC AXL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813347255GTB-ND | MKT1813347255G | 26M1643 | MKT1813347255G |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor, 0.047Uf, 250V, Axial 10%; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET | Polyester; Polyester, Metallized |