0.1µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 0.1UF 5% 250VDC AXIAL
Capacitor,Met Polyester (MYLAR),100nF,250VDC
CAP FILM 0.1UF 5% 250VDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813410254R-ND | MKT1813410254R | 65C1163 | MKT1813410254R |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polyester (Mylar),100Nf,250Vdc,5-% Tol,5+% Tol Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |