0.022µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial
CAP FILM 0.022UF 5% 1KVDC AXIAL
MKT 22nF 5% 1000Vdc AXIAL ENCASED / AMMOPACK, AXIAL
CAP FILM 0.022UF 5% 1KVDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813322104G-ND | MKT1813322104G | 19T4126 | MKT1813322104G |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 22Nf 5% 1000Vdc Axial Encased / Ammopack, Axial Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |