0.033µF Film Capacitor 220V 630V Polyester, Metallized Axial
MKT 33nF 20% 630Vdc AXIAL ENCASED / REELPACK, AXIAL
CAP FILM 0.033UF 20% 630VDC AXL
CAP FILM 0.033UF 20% 630VDC AXL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813333636R-ND | 19T4190 | MKT1813333636R | MKT1813333636R |
| Product Name | Film Capacitors | Mkt 33Nf 20% 630Vdc Axial Encased / Reelpack, Axial Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |