The Vishay MKT1813 series capacitor has a capacitance of 0.068 µF (68,000 pF) with a voltage rating of 250V and a tolerance of ±10%. It is constructed with a polyester film dielectric and features metallized electrodes. This axial leaded capacitor is suitable for applications such as blocking, bypassing, filtering, timing, coupling, and decoupling in low voltage environments. The maximum application temperature is 100 °C, and it has a reliability rating of over 300,000 hours at 40 °C with a failure rate of less than 2 FIT. The product is RoHS compliant and is available in various packaging options including loose in a box, taped on an ammopack, or on a reel.
MKT1813 Met PolyesterCap,0.068uF
MKT1813 Polyester Cap 68nF 250V 10%
0.068µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 0.068UF 10% 250VDC AXL
CAP, 0.068µF, 250V, 10%, PET; Capacitance:68000pF;
CAP FILM 0.068UF 10% 250VDC AXL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1854145P | 1731393 | 56-MKT1813368255-ND | MKT1813368255 | 57AC2616 | MKT1813368255 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 0.068Μf, 250V, 10%, Pet; Capacitance Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester | Polyester; Polyester, Metallized | Polyester; PET (Polyester) | Polyester; Polyester, Metallized |