The MKT1813347634 is a polyester film capacitor designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling in low voltage environments. It features a capacitance range from 470 pF to 22 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, 630 V, and 1000 V, and AC voltages of 40 V, 63 V, 160 V, 200 V, and 220 V. The construction includes metallized electrodes and a plastic-wrapped, epoxy resin sealed encapsulation that is flame retardant. It has a maximum application temperature of 100 °C and an operational life exceeding 300,000 hours at 40 °C with a failure rate of less than 2 FIT. The leads are made of tinned wire, ensuring durability and reliability in various applications. This capacitor is suitable for engineers looking for a reliable component for low voltage applications.
0.047µF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP FILM 0.047UF 5% 630VDC AXIAL
CAP FILM 0.047UF 5% 630VDC AXIAL
METALIZED POLYESTER FILM CAPACITOR
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813347634-ND | MKT1813347634 | MKT1813347634 | 65C1150 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Metalized Polyester Film Capacitor Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |