Win Source Part Number: 966183-MMCX-J-P-H-ST
Category: Connectors, Interconnects>Coaxia
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Package: Tray
Contact Termination: Solder
Connector Style: MMCX
Voltage Rating: 500 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): R113426000; MCX6251B1-3GT30G-50;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: MMCX-J-P-H-ST-TH1-ND
Base Product Number: MMCX-J
CONN MMCX JACK STR 50 OHM PCB Product overview: MMCX-J-P-H-ST-TH1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MMCX-J-P-H-ST-TH
50 Ohm MMCX Jack or Plug, Through Hole
RF COAXIAL, MMCX JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors
CONN MMCX JACK STR 50 OHM PCB
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1585365 | 966183-MMCX-J-P-H-ST-TH1 | 437-MMCX-J-P-H-ST-TH1 | MMCX-J-P-H-ST-TH1 | 88K0549 | MMCX-J-P-H-ST-TH1 | MMCX-J-P-H-ST-TH1 |
| Product Name | Coaxial Connectors | Connectors, Interconnects - Coaxial Connectors (RF) | 50 OHM Electronic Connector | RF Coaxial Board Mount Connector | Rf Coaxial, Mmcx Jack, 50 Ohm, Pcb; Connector Type Samtec | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | Straight | Straight; Straight Jack | Straight | |||
| Termination | Solder | Solder | |||||
| Mounting | Through hole | Through Hole | Through Hole | Through Hole |