50 Ohm MCX Jack or Plug, Board Connector
RF COAX CONN, MCX, STRAIGHT JACK, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:RG174, RG178, RG316; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors
| Richardson RFPD | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | MCX-P-P-H-ST-TH2 | MCX-P-P-H-ST-TH2 | 2000363 | 04R6434 | MCX-P-P-H-ST-TH2 |
| Product Name | RF Coaxial Board Mount Connector | RF & Microwave | Coaxial Connectors | Rf Coax Conn, Mcx, Straight Jack, Pcb; Connector Type Samtec | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight | Straight; Straight Plug | Straight | |
| Termination | Through hole | ||||
| Mounting | Through hole | Through Hole |