Miniature Coaxial, Fakra, Quadraxial Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAXIAL, MINI-FAKRA R/A PLUG, 50 OHM; Connector Type:Mini FAKRA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:9GHz RoHS Compliant: Yes
RF COAXIAL, MINI-FAKRA R/A PLUG, 50 OHM; Connector Type:Mini FAKRA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:9GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 115-FM4-NBRP-PCB-1TR-ND | FM4-NBRP-PCB-1 | 25AJ0501 |
| Product Name | Coaxial Connector (RF) Assemblies | Miscellaneous Connector | Rf Coaxial, Mini-Fakra R/a Plug, 50 Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | Plug, Male Pin | ||
| Mounting | Through Hole, Right Angle |