Samtec Inc. connector accessories MMCX7-J-P-GF-ST-TH1

Description
75 Ohm MMCX Jackor Plug
Request a Quote Datasheet
Description
75 Ohm MMCX Jackor Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector accessories - MMCX7-J-P-GF-ST-TH1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
MMCX7-J-P-GF-ST-TH1
connector accessories MMCX7-J-P-GF-ST-TH1
75 Ohm MMCX Jackor Plug

75 Ohm MMCX Jackor Plug

Buy Now
RF Coaxial Board Mount Connector - MMCX7-J-P-GF-ST-TH1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
MMCX7-J-P-GF-ST-TH1
RF Coaxial Board Mount Connector MMCX7-J-P-GF-ST-TH1
75 Ohm MMCX Jack, Through-Hole Mount

75 Ohm MMCX Jack, Through-Hole Mount

Supplier's Site Datasheet
Coaxial Connectors - 1802954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1802954
Coaxial Connectors 1802954
Samtec MMCX7-J-P-GF-ST-TH1

Samtec MMCX7-J-P-GF-ST-TH1

Supplier's Site
Coaxial Connectors - 1802420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1802420
Coaxial Connectors 1802420
Samtec MMCX7-J-P-GF-ST-TH1

Samtec MMCX7-J-P-GF-ST-TH1

Supplier's Site
RF Connectors / Coaxial Connectors - MMCX7-J-P-GF-ST-TH1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MMCX7-J-P-GF-ST-TH1
RF Connectors / Coaxial Connectors MMCX7-J-P-GF-ST-TH1
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now Datasheet
Rf Coaxial, Mmcx Jack, 75 Ohm, Pcb; Connector Type Samtec - 56AC6145 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mmcx Jack, 75 Ohm, Pcb; Connector Type Samtec
56AC6145
Rf Coaxial, Mmcx Jack, 75 Ohm, Pcb; Connector Type Samtec 56AC6145
RF COAXIAL, MMCX JACK, 75 OHM, PCB; CONNECTOR TYPE:MMCX COAXIAL; CONNECTOR BODY STYLE:STRAIGHT JACK; COAXIAL TERMINATION:THROUGH HOLE VERTICAL; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BERYLLIUM COPPER; ROHS COMPLIANT: YES

RF COAXIAL, MMCX JACK, 75 OHM, PCB; CONNECTOR TYPE:MMCX COAXIAL; CONNECTOR BODY STYLE:STRAIGHT JACK; COAXIAL TERMINATION:THROUGH HOLE VERTICAL; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BERYLLIUM COPPER; ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number MMCX7-J-P-GF-ST-TH1 MMCX7-J-P-GF-ST-TH1 1802954 MMCX7-J-P-GF-ST-TH1 56AC6145
Product Name connector accessories RF Coaxial Board Mount Connector Coaxial Connectors RF Connectors / Coaxial Connectors Rf Coaxial, Mmcx Jack, 75 Ohm, Pcb; Connector Type Samtec
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight Straight; STRAIGHT JACK
Termination Solder
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) Bulkhead R/A Connector for RG58 Cable - ET-TFRA-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NCT-MG-A360-2 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2469510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details