Samtec Inc. RF Coaxial Board Mount Connector GRF1-P-P-02-E-ST-TH1

Description
5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly
Request a Quote Datasheet
Description
5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - GRF1-P-P-02-E-ST-TH1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
GRF1-P-P-02-E-ST-TH1
RF Coaxial Board Mount Connector GRF1-P-P-02-E-ST-TH1
5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly

5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - GRF1-P-P-02-E-ST-TH1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
GRF1-P-P-02-E-ST-TH1
RF Connectors / Coaxial Connectors GRF1-P-P-02-E-ST-TH1
RF Connectors / Coaxial Connectors 5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly

RF Connectors / Coaxial Connectors 5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly

Buy Now Datasheet
Ganged Micro-Mini Rf, 2Plug, 50 Ohm, Pcb; Connector Type Samtec - 11P4961 - Newark, An Avnet Company
Chicago, IL, United States
Ganged Micro-Mini Rf, 2Plug, 50 Ohm, Pcb; Connector Type Samtec
11P4961
Ganged Micro-Mini Rf, 2Plug, 50 Ohm, Pcb; Connector Type Samtec 11P4961
GANGED MICRO-MINI RF, 2PLUG, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

GANGED MICRO-MINI RF, 2PLUG, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number GRF1-P-P-02-E-ST-TH1 GRF1-P-P-02-E-ST-TH1 11P4961
Product Name RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Ganged Micro-Mini Rf, 2Plug, 50 Ohm, Pcb; Connector Type Samtec
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1045503-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
2 suppliers
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.400 GHz
View Details