50 Ohm MCX Jack or Plug, Board Connector
CONN MCX PLUG STR 50 OHM SOLDER
RF Connectors / Coaxial Connectors
RF COAXIAL, MCX PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG316; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Richardson RFPD | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2295102 | MCX-P-C-H-ST-CA1 | MCX-P-C-H-ST-CA1 | MCX-P-C-H-ST-CA1 | MCX-P-C-H-ST-CA1 | 56AC6099 |
| Product Name | Coaxial Connectors | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector Type Samtec |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |