Radiall RF Coaxial Panel Mount Connector 9307-9113-001

Description
These connectors have 0.010"" diameter contact extensions for good electrical transition to narrow microstrip lines. The reduced-diameter insulators are extended beyond the flange to maintain 50Ω impedance through microstrip package wall. All have captive contacts.
Request a Quote Datasheet
Description
These connectors have 0.010"" diameter contact extensions for good electrical transition to narrow microstrip lines. The reduced-diameter insulators are extended beyond the flange to maintain 50Ω impedance through microstrip package wall. All have captive contacts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 9307-9113-001 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9307-9113-001
RF Coaxial Panel Mount Connector 9307-9113-001
These connectors have 0.010"" diameter contact extensions for good electrical transition to narrow microstrip lines. The reduced-diameter insulators are extended beyond the flange to maintain 50Ω impedance through microstrip package wall. All have captive contacts.

These connectors have 0.010"" diameter contact extensions for good electrical transition to narrow microstrip lines. The reduced-diameter insulators are extended beyond the flange to maintain 50Ω impedance through microstrip package wall. All have captive contacts.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9307-9113-001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9307-9113-001
RF Connectors / Coaxial Connectors 9307-9113-001
RF Connectors / Coaxial Connectors SMA F STR NWF

RF Connectors / Coaxial Connectors SMA F STR NWF

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 9307-9113-001 9307-9113-001
Product Name RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2469453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details