Samtec Inc. 50 OHM Electronic Connector MMCX-P-C-H-RA-CA2

Description
CONN MMCX PLUG 50 OHM FREE RA Product overview: MMCX-P-C-H-RA-CA2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MMCX-P-C-H-RA-CA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN MMCX PLUG 50 OHM FREE RA Product overview: MMCX-P-C-H-RA-CA2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MMCX-P-C-H-RA-CA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
437-MMCX-P-C-H-RA-CA2
50 OHM Electronic Connector 437-MMCX-P-C-H-RA-CA2
CONN MMCX PLUG 50 OHM FREE RA Product overview: MMCX-P-C-H-RA-CA2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MMCX-P-C-H-RA-CA 2 can be used for catalog matching and distributor lookup.

CONN MMCX PLUG 50 OHM FREE RA Product overview: MMCX-P-C-H-RA-CA2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MMCX-P-C-H-RA-CA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1024792-MMCX-P-C-H-RA-CA2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1024792-MMCX-P-C-H-RA-CA2
Connectors, Interconnects - Coaxial Connectors (RF) 1024792-MMCX-P-C-H-RA-CA2
Win Source Part Number: 1024792-MMCX-P-C-H-R A-CA2 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Plug, Male Pin Fastening Type: Snap-On Package: Bulk Contact Termination: Solder Connector Style: MMCX Voltage Rating: 500 V Frequency - Max: 6 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Body Material: Brass Shield Termination: Crimp Cable Group: RG-178 Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Includes: 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Insulator Mounting Type: Free Hanging (In-Line), Right Angle Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 1060787-1; R113181000; R113182000W; R113181000W; 252102; 262102MMCXPCHRACA2; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Samtec Inc. Other Names: Q10569824A,MMCX-P-C- H-RA-CA2-ND,Q1056982 4C,SAM12723 Base Product Number: MMCX-P

Win Source Part Number: 1024792-MMCX-P-C-H-RA-CA2
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: MMCX
Voltage Rating: 500 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Crimp
Cable Group: RG-178
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Includes: 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Insulator
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 1060787-1; R113181000; R113182000W; R113181000W; 252102; 262102MMCXPCHRACA2;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: Q10569824A,MMCX-P-C-H-RA-CA2-ND,Q10569824C,SAM12723
Base Product Number: MMCX-P

Buy Now Datasheet
RF Coaxial Cable Mount Connector - MMCX-P-C-H-RA-CA2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
MMCX-P-C-H-RA-CA2
RF Coaxial Cable Mount Connector MMCX-P-C-H-RA-CA2
50 Ohm MMCX Plug, right angle cable connector

50 Ohm MMCX Plug, right angle cable connector

Supplier's Site Datasheet
Coaxial Connectors - 2295108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2295108
Coaxial Connectors 2295108
Samtec MMCX-P-C-H-RA-CA2

Samtec MMCX-P-C-H-RA-CA2

Supplier's Site
RF Connectors / Coaxial Connectors - MMCX-P-C-H-RA-CA2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MMCX-P-C-H-RA-CA2
RF Connectors / Coaxial Connectors MMCX-P-C-H-RA-CA2
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 437-MMCX-P-C-H-RA-CA2 1024792-MMCX-P-C-H-RA-CA2 MMCX-P-C-H-RA-CA2 2295108 MMCX-P-C-H-RA-CA2
Product Name 50 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) RF Coaxial Cable Mount Connector Coaxial Connectors RF Connectors / Coaxial Connectors
Voltage Rating 500 volts 500 volts 170 volts
Termination Solder
Mounting Free Hanging (In-Line), Right Angle Cable
Unlock Full Specs
to access all available technical data