The SMB connector name derives from SubMiniature B (the second subminiature design). Developed in the 1960's, the SMB connector is a smaller version of the SMA connector with snap-on coupling. SMB connectors conform to the requirements of MIL-PRF-39012, and the interface is in compliance with MIL-STD-348. Available in 50 Ohms impedance, the SMB connector provides broadband capability through 4 GHz with a snap-on connector design.
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/69B0008. Gold Plated Right Angle Plug for Flexible Cable, Crimp Type (Cable Type RG-178)
| SV Microwave, Inc. | Richardson RFPD | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | M39012/69B0008 | M39012/69B0008 |
| Product Name | RF Coaxial Cable Mount Connector | |
| Connector Type | SMB |