Samtec Inc. RF Coaxial Board Mount Connector BNC5-J-P-GN-ST-TH2D

Description
50 Ohm BNC Jack, Die Cast, Through-hole, Straight
Request a Quote Datasheet
Description
50 Ohm BNC Jack, Die Cast, Through-hole, Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - BNC5-J-P-GN-ST-TH2D - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
BNC5-J-P-GN-ST-TH2D
RF Coaxial Board Mount Connector BNC5-J-P-GN-ST-TH2D
50 Ohm BNC Jack, Die Cast, Through-hole, Straight

50 Ohm BNC Jack, Die Cast, Through-hole, Straight

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - BNC5-J-P-GN-ST-TH2D - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
BNC5-J-P-GN-ST-TH2D
RF Connectors / Coaxial Connectors BNC5-J-P-GN-ST-TH2D
RF Connectors / Coaxial Connectors 50 Ohm BNC Cable Connector

RF Connectors / Coaxial Connectors 50 Ohm BNC Cable Connector

Buy Now Datasheet
50 Ohm Bnc Jack / Tray Samtec - 94AH7014 - Newark, An Avnet Company
Chicago, IL, United States
50 Ohm Bnc Jack / Tray Samtec
94AH7014
50 Ohm Bnc Jack / Tray Samtec 94AH7014
50 Ohm BNC Jack / Tray

50 Ohm BNC Jack / Tray

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number BNC5-J-P-GN-ST-TH2D BNC5-J-P-GN-ST-TH2D 94AH7014
Product Name RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors 50 Ohm Bnc Jack / Tray Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 7123194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1056231-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers