Manufacturer: Samtec Inc.
Win Source Part Number: 926849-MCX-J-P-H-ST-
Operating Temperature Range: -65°C ~ 125°C
Features: MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
Package: Bulk
Mounting: Surface Mount, Through Hole
Family Name: MCX-J
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
50 Ohm MCX Jack or Plug, Board Connector
CONN MCX JACK STR 50 OHM SMT Product overview: MCX-J-P-H-ST-MT1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MCX-J-P-H-ST-MT1
RF Connectors / Coaxial Connectors
| Win Source Electronics | RS Components, Ltd. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 926849-MCX-J-P-H-ST-MT1 | 2000361 | MCX-J-P-H-ST-MT1 | 437-MCX-J-P-H-ST-MT1 | MCX-J-P-H-ST-MT1 | MCX-J-P-H-ST-MT1 |
| Product Name | Coaxial Connectors (RF) - MCX-J-P-H-ST-MT1 | Coaxial Connectors | RF Coaxial Board Mount Connector | 50 OHM Electronic Connector | RF & Microwave | RF Connectors / Coaxial Connectors |
| Mounting | Surface Mount, Through Hole | Through hole |