Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
FAKRA Straight Crimp Jack for RG-58 50 Ohm
RF Connectors / Coaxial Connectors RG58 141 FEMALE ST FAKRA SMB
RF CONNECTOR, SMB, STRAIGHT JACK, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | FA1-NDSJ-C04-0 | FA1-NDSJ-C04-0 | ARF1341-ND | FA1-NDSJ-C04-0 | FA1-NDSJ-C04-0 | 84H9869 |
| Product Name | FAKRA SMB RF Connector | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Connector, Smb, Straight Jack, Cable; Connector Type Amphenol Rf |
| Connector Type | SMB | SMB | SMB | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack |