CONN BNC JACK R/A 75 OHM PCB Product overview: BNC7T-J-P-HN-RA-BH2D
75 Ohm BNC Bulkhead Jack
RF COAX, BNC JACK, R/A, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 75 Ohm BNC Jack, Machined
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 437-BNC7T-J-P-HN-RA-BH2D | BNC7T-J-P-HN-RA-BH2D | 94AH7022 | BNC7T-J-P-HN-RA-BH2D |
| Product Name | 75 OHM Electronic Connector | RF Coaxial Board Mount Connector | Rf Coax, Bnc Jack, R/a, 75 Ohm, Panel; Connector Type Samtec | RF Connectors / Coaxial Connectors |
| Voltage Rating | 500 volts | 500 volts | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle | Right Angle; Right Angle Bulkhead Jack | Right Angle |