Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
FAKRA Right Angle PCB Plug 50 Ohm
RF COAXIAL, FAKRA PLUG, 50 OHM, PCB; Connector Type:FAKRA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors R/A MALE FAKRA SMB
| Amphenol RF | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | FA1-NBRP-PCB-8 | ARF1656-ND | FA1-NBRP-PCB-8 | 87X8183 | FA1-NBRP-PCB-8 |
| Product Name | FAKRA SMB RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Rf Coaxial, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB; Plug, Male Pin | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle |