50 Ohm MMCX Jack or Plug, Edge Mount
RF Connectors / Coaxial Connectors
RF COAXIAL, MMCX JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: No
RF COAXIAL, MMCX JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
CONN MMCX JACK STR 50OHM EDGEMNT
| Richardson RFPD | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | MMCX-J-P-H-ST-EM1 | 1587743 | MMCX-J-P-H-ST-EM1 | 47P0624 | MMCX-J-P-H-ST-EM1 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connectors | RF Connectors / Coaxial Connectors | Rf Coaxial, Mmcx Jack, 50 Ohm, Pcb; Connector Type Samtec | Coaxial Connector (RF) Assemblies |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack |
| Geometry | Straight | Straight; Straight | Straight | Straight; Straight Jack | |
| Termination | Solder | ||||
| Mounting | Edge mount | PCB Mount | Board Edge, Cutout; Surface Mount |