4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip
RF Connectors / Coaxial Connectors 4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip
RF PLUG, 2POS, 1ROW, 4MM, 50 OHM; Connector Type:-; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
RF PLUG, 2POS, 1ROW, 4MM, 50 OHM; Connector Type:-; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | IP5-02-05.0-L-S-1-TR | IP5-02-05.0-L-S-1-TR | 73T5374 |
| Product Name | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf Plug, 2Pos, 1Row, 4Mm, 50 Ohm; Connector Type Samtec |
| Gender | Male / Plug | Male / Plug | Male / Plug |