Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
FAKRA Right Angle PCB Plug 50 Ohm
FAKRA Right Angle PCB Plug 50 Ohm C Key
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors R/A MALE FAKRA SMB
RF COAXIAL, SMB/FAKRA, R/A PLUG, PCB; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHzRoHS Compliant: Yes
| Amphenol RF | RS Components, Ltd. | Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | FA1-NCRP-PCB-8 | 1943202 | FA1-NCRP-PCB-8 | FA1-NCRP-PCB-8 | ARF1657-ND | FA1-NCRP-PCB-8 | 67X5775 |
| Product Name | FAKRA SMB RF Connector | Coaxial Connectors | RF Coaxial Board Mount Connector | FAKRA Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Smb/fakra, R/a Plug, Pcb; Connector Type Amphenol Rf |
| Connector Type | SMB | SMB; Plug, Male Pin | SMB | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle; Right angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | ||
| Termination | Solder |